Vishay Intertechnology, Inc. RES 6.20 OHM 1/2W 1% 1210 SMD CRCW12106R20FNEA

Description
RES 6.20ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 6.20ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.20 OHM 1/2W 1% 1210 SMD - CRCW12106R20FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.20 OHM 1/2W 1% 1210 SMD
CRCW12106R20FNEA
RES 6.20 OHM 1/2W 1% 1210 SMD CRCW12106R20FNEA
RES 6.20ohm 1/2W 1% 1210 SMD

RES 6.20ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12106R20FNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12106R20FNEA-ND
Chip Resistor - Surface Mount CRCW12106R20FNEA-ND
6.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.2 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 200 6R2 1% Et1 E3 Rohs Compliant Vishay - 49P3552 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 6R2 1% Et1 E3 Rohs Compliant Vishay
49P3552
Crcw1210 200 6R2 1% Et1 E3 Rohs Compliant Vishay 49P3552
CRCW1210 200 6R2 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 6R2 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12106R20FNEA CRCW12106R20FNEA-ND 49P3552
Product Name RES 6.20 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 200 6R2 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 6.2 ohms 6.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R393GCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details