Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12106M80JNTA

Description
6.8 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.8 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12106M80JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12106M80JNTA-ND
Chip Resistor - Surface Mount CRCW12106M80JNTA-ND
6.8 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.8M OHM 1/2W 5% 1210 SMD - CRCW12106M80JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8M OHM 1/2W 5% 1210 SMD
CRCW12106M80JNTA
RES 6.8M OHM 1/2W 5% 1210 SMD CRCW12106M80JNTA
RES 6.8Mohm 1/2W 5% 1210 SMD

RES 6.8Mohm 1/2W 5% 1210 SMD

Supplier's Site
Crcw1210 6.8M 5% 200 Rt1 Rohs Compliant Vishay - 49P3548 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 6.8M 5% 200 Rt1 Rohs Compliant Vishay
49P3548
Crcw1210 6.8M 5% 200 Rt1 Rohs Compliant Vishay 49P3548
CRCW1210 6.8M 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 6.8M 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12106M80JNTA-ND CRCW12106M80JNTA 49P3548
Product Name Chip Resistor - Surface Mount RES 6.8M OHM 1/2W 5% 1210 SMD Crcw1210 6.8M 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details