Vishay Intertechnology, Inc. RES 6.8M OHM 1/2W 5% 1210 SMD CRCW12106M80JNEA

Description
RES 6.8Mohm 1/2W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 6.8Mohm 1/2W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8M OHM 1/2W 5% 1210 SMD - CRCW12106M80JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8M OHM 1/2W 5% 1210 SMD
CRCW12106M80JNEA
RES 6.8M OHM 1/2W 5% 1210 SMD CRCW12106M80JNEA
RES 6.8Mohm 1/2W 5% 1210 SMD

RES 6.8Mohm 1/2W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12106M80JNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12106M80JNEA-ND
Chip Resistor - Surface Mount CRCW12106M80JNEA-ND
6.8 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.8 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 200 6M8 5% Et1 E3 Rohs Compliant Vishay - 47P4190 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 200 6M8 5% Et1 E3 Rohs Compliant Vishay
47P4190
Crcw1210 200 6M8 5% Et1 E3 Rohs Compliant Vishay 47P4190
CRCW1210 200 6M8 5% ET1 e3 RoHS Compliant: Yes

CRCW1210 200 6M8 5% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12106M80JNEA CRCW12106M80JNEA-ND 47P4190
Product Name RES 6.8M OHM 1/2W 5% 1210 SMD Chip Resistor - Surface Mount Crcw1210 200 6M8 5% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 6.80E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers