Vishay Intertechnology, Inc. RES 6.65M OHM 1/2W 1% 1210 SMD CRCW12106M65FKEA

Description
RES 6.65Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 6.65Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.65M OHM 1/2W 1% 1210 SMD - CRCW12106M65FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65M OHM 1/2W 1% 1210 SMD
CRCW12106M65FKEA
RES 6.65M OHM 1/2W 1% 1210 SMD CRCW12106M65FKEA
RES 6.65Mohm 1/2W 1% 1210 SMD

RES 6.65Mohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12106M65FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12106M65FKEA-ND
Chip Resistor - Surface Mount CRCW12106M65FKEA-ND
6.65 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.65 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12106M65FKEA CRCW12106M65FKEA-ND
Product Name RES 6.65M OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 6.65E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers