Vishay Precision Group RES 6.49M OHM 1/2W 1% 1210 SMD CRCW12106M49FKEA

Description
RES 6.49Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 6.49Mohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49M OHM 1/2W 1% 1210 SMD - CRCW12106M49FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49M OHM 1/2W 1% 1210 SMD
CRCW12106M49FKEA
RES 6.49M OHM 1/2W 1% 1210 SMD CRCW12106M49FKEA
RES 6.49Mohm 1/2W 1% 1210 SMD

RES 6.49Mohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12106M49FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12106M49FKEA-ND
Chip Resistor - Surface Mount CRCW12106M49FKEA-ND
6.49 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.49 MOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 100 6M49 1% Et1 E3 Rohs Compliant Vishay - 47P4187 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 6M49 1% Et1 E3 Rohs Compliant Vishay
47P4187
Crcw1210 100 6M49 1% Et1 E3 Rohs Compliant Vishay 47P4187
CRCW1210 100 6M49 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 6M49 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12106M49FKEA CRCW12106M49FKEA-ND 47P4187
Product Name RES 6.49M OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 6M49 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 6.49E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 3-2176073-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details