Vishay Intertechnology, Inc. RES 6.2M OHM 1/3W 5% 1210 SMD CRCW12106M20JNEA

Description
RES 6.2Mohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 6.2Mohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2M OHM 1/3W 5% 1210 SMD - CRCW12106M20JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2M OHM 1/3W 5% 1210 SMD
CRCW12106M20JNEA
RES 6.2M OHM 1/3W 5% 1210 SMD CRCW12106M20JNEA
RES 6.2Mohm 1/3W 5% 1210 SMD

RES 6.2Mohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12106M20JNEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12106M20JNEA-ND
Chip Resistor - Surface Mount CRCW12106M20JNEA-ND
6.2 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.2 MOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12106M20JNEA CRCW12106M20JNEA-ND
Product Name RES 6.2M OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 6.20E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details