Vishay Intertechnology, Inc. RES 6.98K OHM 1/3W 1% 1210 SMD CRCW12106K98FKTA

Description
RES 6.98Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 6.98Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1/3W 1% 1210 SMD - CRCW12106K98FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/3W 1% 1210 SMD
CRCW12106K98FKTA
RES 6.98K OHM 1/3W 1% 1210 SMD CRCW12106K98FKTA
RES 6.98Kohm 1/3W 1% 1210 SMD

RES 6.98Kohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12106K98FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12106K98FKTA-ND
Chip Resistor - Surface Mount CRCW12106K98FKTA-ND
6.98 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.98 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12106K98FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12106K98FKTA
Chip Resistor - Surface Mount CRCW12106K98FKTA
RES SMD 6.98K OHM 1% 1/2W 1210

RES SMD 6.98K OHM 1% 1/2W 1210

Supplier's Site Datasheet
Thick Film Chip Resistor; Resistance Vishay - 04H7235 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
04H7235
Thick Film Chip Resistor; Resistance Vishay 04H7235
Thick Film Chip Resistor; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW12106K98FKTA CRCW12106K98FKTA-ND CRCW12106K98FKTA 04H7235
Product Name RES 6.98K OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 6980 ohms 6980 ohms 6980 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details