Vishay Precision Group Chip Resistor - Surface Mount CRCW12106K98FKEA

Description
6.98 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.98 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12106K98FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12106K98FKEA-ND
Chip Resistor - Surface Mount CRCW12106K98FKEA-ND
6.98 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.98 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.98K OHM 1/2W 1% 1210 SMD - CRCW12106K98FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/2W 1% 1210 SMD
CRCW12106K98FKEA
RES 6.98K OHM 1/2W 1% 1210 SMD CRCW12106K98FKEA
RES 6.98Kohm 1/2W 1% 1210 SMD

RES 6.98Kohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor, Thick Film, 6.98Kohm, 500Mw, 1%; Resistance Vishay - 53K3398 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.98Kohm, 500Mw, 1%; Resistance Vishay
53K3398
Resistor, Thick Film, 6.98Kohm, 500Mw, 1%; Resistance Vishay 53K3398
RESISTOR, THICK FILM, 6.98KOHM, 500mW, 1%; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 6.98KOHM, 500mW, 1%; Resistance:6.98kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12106K98FKEA-ND CRCW12106K98FKEA 53K3398
Product Name Chip Resistor - Surface Mount RES 6.98K OHM 1/2W 1% 1210 SMD Resistor, Thick Film, 6.98Kohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 2176756-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 40200 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details