Vishay Precision Group RES 6.81K OHM 1/2W 1% 1210 SMD CRCW12106K81FKEA

Description
RES 6.81Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 6.81Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81K OHM 1/2W 1% 1210 SMD - CRCW12106K81FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81K OHM 1/2W 1% 1210 SMD
CRCW12106K81FKEA
RES 6.81K OHM 1/2W 1% 1210 SMD CRCW12106K81FKEA
RES 6.81Kohm 1/2W 1% 1210 SMD

RES 6.81Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-6.81KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.81KAADKR-ND
Chip Resistor - Surface Mount 541-6.81KAADKR-ND
6.81 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.81 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.81KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.81KAATR-ND
Chip Resistor - Surface Mount 541-6.81KAATR-ND
6.81 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.81 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.81KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.81KAACT-ND
Chip Resistor - Surface Mount 541-6.81KAACT-ND
6.81 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.81 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6K81, 1%, 0.5W, 1210; Resistance Vishay - 53K3395 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K81, 1%, 0.5W, 1210; Resistance Vishay
53K3395
Res, Thick Film, 6K81, 1%, 0.5W, 1210; Resistance Vishay 53K3395
RES, THICK FILM, 6K81, 1%, 0.5W, 1210; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 6K81, 1%, 0.5W, 1210; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 6K81, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3396 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K81, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3396
Res, Thick Film, 6K81, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3396
RES, THICK FILM, 6K81, 1%, 0.5W, 1210, REEL; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K81, 1%, 0.5W, 1210, REEL; Resistance:6.81kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12106K81FKEA 541-6.81KAADKR-ND 53K3395 53K3396
Product Name RES 6.81K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Res, Thick Film, 6K81, 1%, 0.5W, 1210; Resistance Vishay Res, Thick Film, 6K81, 1%, 0.5W, 1210, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 6810 ohms 6810 ohms 6810 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1676225-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1100 ohms
View Details
3 suppliers