Vishay Precision Group Thick Film Resistors - SMD 1/2watt 6.8Kohms 5% CRCW12106K80JNEA

Description
Thick Film Resistors - SMD 1/2watt 6.8Kohms 5%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 6.8Kohms 5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 6.8Kohms 5% - CRCW12106K80JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 6.8Kohms 5%
CRCW12106K80JNEA
Thick Film Resistors - SMD 1/2watt 6.8Kohms 5% CRCW12106K80JNEA
Thick Film Resistors - SMD 1/2watt 6.8Kohms 5%

Thick Film Resistors - SMD 1/2watt 6.8Kohms 5%

Supplier's Site
Chip Resistor - Surface Mount - 541-6.8KVDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.8KVDKR-ND
Chip Resistor - Surface Mount 541-6.8KVDKR-ND
6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.8KVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.8KVTR-ND
Chip Resistor - Surface Mount 541-6.8KVTR-ND
6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.8KVCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.8KVCT-ND
Chip Resistor - Surface Mount 541-6.8KVCT-ND
6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistors, Crcw1210 6.8K 5% 200 Rt1 Rohs Compliant Vishay - 43C5250 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistors, Crcw1210 6.8K 5% 200 Rt1 Rohs Compliant Vishay
43C5250
Thick Film Chip Resistors, Crcw1210 6.8K 5% 200 Rt1 Rohs Compliant Vishay 43C5250
THICK FILM CHIP RESISTORS, CRCW1210 6.8K 5% 200 RT1 ROHS COMPLIANT: YES

THICK FILM CHIP RESISTORS, CRCW1210 6.8K 5% 200 RT1 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12106K80JNEA 541-6.8KVDKR-ND 43C5250
Product Name Thick Film Resistors - SMD 1/2watt 6.8Kohms 5% Chip Resistor - Surface Mount Thick Film Chip Resistors, Crcw1210 6.8K 5% 200 Rt1 Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 6800 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details