Vishay Intertechnology, Inc. RES 6.80K OHM 1/3W 1% 1210 SMD CRCW12106K80FKTA

Description
RES 6.80Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 6.80Kohm 1/3W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.80K OHM 1/3W 1% 1210 SMD - CRCW12106K80FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.80K OHM 1/3W 1% 1210 SMD
CRCW12106K80FKTA
RES 6.80K OHM 1/3W 1% 1210 SMD CRCW12106K80FKTA
RES 6.80Kohm 1/3W 1% 1210 SMD

RES 6.80Kohm 1/3W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12106K80FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12106K80FKTA-ND
Chip Resistor - Surface Mount CRCW12106K80FKTA-ND
6.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.8 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12106K80FKTA CRCW12106K80FKTA-ND
Product Name RES 6.80K OHM 1/3W 1% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 6800 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details