Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 6.65Kohms 1% CRCW12106K65FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 6.65Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 6.65Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 6.65Kohms 1% - CRCW12106K65FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 6.65Kohms 1%
CRCW12106K65FKEAHP
Thick Film Resistors - SMD 3/4watt 6.65Kohms 1% CRCW12106K65FKEAHP
Thick Film Resistors - SMD 3/4watt 6.65Kohms 1%

Thick Film Resistors - SMD 3/4watt 6.65Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12106K65FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12106K65FKEAHP-ND
Chip Resistor - Surface Mount CRCW12106K65FKEAHP-ND
6.65 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.65 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12106K65FKEAHP CRCW12106K65FKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 6.65Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 6650 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details