Vishay Precision Group Chip Resistor - Surface Mount CRCW12106K65FKEA

Description
6.65 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.65 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12106K65FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12106K65FKEA-ND
Chip Resistor - Surface Mount CRCW12106K65FKEA-ND
6.65 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.65 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.65K OHM 1/2W 1% 1210 SMD - CRCW12106K65FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.65K OHM 1/2W 1% 1210 SMD
CRCW12106K65FKEA
RES 6.65K OHM 1/2W 1% 1210 SMD CRCW12106K65FKEA
RES 6.65Kohm 1/2W 1% 1210 SMD

RES 6.65Kohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor, Thick Film, 6.65Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3394 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.65Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3394
Resistor, Thick Film, 6.65Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3394
RESISTOR, THICK FILM, 6.65KOHM, 500mW, 1%, FULL REEL; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 6.65KOHM, 500mW, 1%, FULL REEL; Resistance:6.65kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12106K65FKEA-ND CRCW12106K65FKEA 53K3394
Product Name Chip Resistor - Surface Mount RES 6.65K OHM 1/2W 1% 1210 SMD Resistor, Thick Film, 6.65Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details