Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 6.34Kohms 1% CRCW12106K34FKTA

Description
Thick Film Resistors - SMD 1/2watt 6.34Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 6.34Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 6.34Kohms 1% - CRCW12106K34FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 6.34Kohms 1%
CRCW12106K34FKTA
Thick Film Resistors - SMD 1/2watt 6.34Kohms 1% CRCW12106K34FKTA
Thick Film Resistors - SMD 1/2watt 6.34Kohms 1%

Thick Film Resistors - SMD 1/2watt 6.34Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12106K34FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12106K34FKTA-ND
Chip Resistor - Surface Mount CRCW12106K34FKTA-ND
6.34 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.34 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 6.34Kohm, 330Mw, 1%; Resistance Vishay - 04H7215 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.34Kohm, 330Mw, 1%; Resistance Vishay
04H7215
Resistor, Thick Film, 6.34Kohm, 330Mw, 1%; Resistance Vishay 04H7215
RESISTOR, THICK FILM, 6.34KOHM, 330mW, 1%; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 6.34KOHM, 330mW, 1%; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12106K34FKTA CRCW12106K34FKTA-ND 04H7215
Product Name Thick Film Resistors - SMD 1/2watt 6.34Kohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 6.34Kohm, 330Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 6340 ohms 6340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2403FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details