Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 6.98Kohms 1% CRCW12106K34FKEAHP

Description
Thick Film Resistors - SMD 1/2watt 6.98Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 6.98Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 6.98Kohms 1% - CRCW12106K34FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 6.98Kohms 1%
CRCW12106K34FKEAHP
Thick Film Resistors - SMD 1/2watt 6.98Kohms 1% CRCW12106K34FKEAHP
Thick Film Resistors - SMD 1/2watt 6.98Kohms 1%

Thick Film Resistors - SMD 1/2watt 6.98Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12106K34FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12106K34FKEAHP-ND
Chip Resistor - Surface Mount CRCW12106K34FKEAHP-ND
6.34 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.34 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12106K34FKEAHP CRCW12106K34FKEAHP-ND
Product Name Thick Film Resistors - SMD 1/2watt 6.98Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 6980 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7502FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details