Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 6.34Kohms 1% CRCW12106K34FKEA

Description
Thick Film Resistors - SMD 1/2watt 6.34Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 6.34Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 6.34Kohms 1% - CRCW12106K34FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 6.34Kohms 1%
CRCW12106K34FKEA
Thick Film Resistors - SMD 1/2watt 6.34Kohms 1% CRCW12106K34FKEA
Thick Film Resistors - SMD 1/2watt 6.34Kohms 1%

Thick Film Resistors - SMD 1/2watt 6.34Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12106K34FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12106K34FKEA-ND
Chip Resistor - Surface Mount CRCW12106K34FKEA-ND
6.34 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.34 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6K34, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3390 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K34, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3390
Res, Thick Film, 6K34, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3390
RES, THICK FILM, 6K34, 1%, 0.5W, 1210, REEL; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 6K34, 1%, 0.5W, 1210, REEL; Resistance:6.34kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12106K34FKEA CRCW12106K34FKEA-ND 53K3390
Product Name Thick Film Resistors - SMD 1/2watt 6.34Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 6K34, 1%, 0.5W, 1210, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 6340 ohms 6340 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details