Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 6.2Kohms 1% CRCW12106K20JNEAHP

Description
Thick Film Resistors - SMD 3/4watt 6.2Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 6.2Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 6.2Kohms 1% - CRCW12106K20JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 6.2Kohms 1%
CRCW12106K20JNEAHP
Thick Film Resistors - SMD 3/4watt 6.2Kohms 1% CRCW12106K20JNEAHP
Thick Film Resistors - SMD 3/4watt 6.2Kohms 1%

Thick Film Resistors - SMD 3/4watt 6.2Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-6.2KNTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.2KNTR-ND
Chip Resistor - Surface Mount 541-6.2KNTR-ND
6.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.2KNCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.2KNCT-ND
Chip Resistor - Surface Mount 541-6.2KNCT-ND
6.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.2KNDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.2KNDKR-ND
Chip Resistor - Surface Mount 541-6.2KNDKR-ND
6.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

6.2 kOhms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12106K20JNEAHP 541-6.2KNTR-ND
Product Name Thick Film Resistors - SMD 3/4watt 6.2Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 6200 ohms
Tolerance 1 +/- % 5 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details