Vishay Precision Group Chip Resistor - Surface Mount CRCW12106K19FKTA

Description
6.19 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
6.19 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12106K19FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12106K19FKTA-ND
Chip Resistor - Surface Mount CRCW12106K19FKTA-ND
6.19 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.19 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 6.19K OHM 1/2W 1% 1210 SMD - CRCW12106K19FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1/2W 1% 1210 SMD
CRCW12106K19FKTA
RES 6.19K OHM 1/2W 1% 1210 SMD CRCW12106K19FKTA
RES 6.19Kohm 1/2W 1% 1210 SMD

RES 6.19Kohm 1/2W 1% 1210 SMD

Supplier's Site
Resistor, Thick Film, 6.19Kohm, 330Mw, 1%; Resistance Vishay - 04H7210 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.19Kohm, 330Mw, 1%; Resistance Vishay
04H7210
Resistor, Thick Film, 6.19Kohm, 330Mw, 1%; Resistance Vishay 04H7210
RESISTOR, THICK FILM, 6.19KOHM, 330mW, 1%; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 6.19KOHM, 330mW, 1%; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW12106K19FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12106K19FKTA
Chip Resistor - Surface Mount CRCW12106K19FKTA
RES SMD 6.19K OHM 1% 1/2W 1210

RES SMD 6.19K OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW12106K19FKTA-ND CRCW12106K19FKTA 04H7210 CRCW12106K19FKTA
Product Name Chip Resistor - Surface Mount RES 6.19K OHM 1/2W 1% 1210 SMD Resistor, Thick Film, 6.19Kohm, 330Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C226J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details