Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:6.19kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12106K19FKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:6.19kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:6.19kohm; Resistance Tolerance:+/- 1%; Power Ratin...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:6.19kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW12106K19FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:6.19kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW12106K19FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:6.19kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW12106K19FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:6.19kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:6.19kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Chip Resistor - Surface Mount - 541-6.19KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.19KAADKR-ND
Chip Resistor - Surface Mount 541-6.19KAADKR-ND
6.19 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.19 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.19KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.19KAACT-ND
Chip Resistor - Surface Mount 541-6.19KAACT-ND
6.19 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.19 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.19KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.19KAATR-ND
Chip Resistor - Surface Mount 541-6.19KAATR-ND
6.19 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.19 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 6K19, 1%, 0.5W, 1210; Resistance Vishay - 53K3387 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 6K19, 1%, 0.5W, 1210; Resistance Vishay
53K3387
Res, Thick Film, 6K19, 1%, 0.5W, 1210; Resistance Vishay 53K3387
RES, THICK FILM, 6K19, 1%, 0.5W, 1210; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 6K19, 1%, 0.5W, 1210; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 6.19Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3388 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 6.19Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3388
Resistor, Thick Film, 6.19Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3388
RESISTOR, THICK FILM, 6.19KOHM, 500mW, 1%, FULL REEL; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 6.19KOHM, 500mW, 1%, FULL REEL; Resistance:6.19kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12106K19FKEA 541-6.19KAADKR-ND 53K3387 53K3388
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:6.19kohm; Resistance Tolerance:+/- 1%; Power Ratin... Chip Resistor - Surface Mount Res, Thick Film, 6K19, 1%, 0.5W, 1210; Resistance Vishay Resistor, Thick Film, 6.19Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R1R5JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-2176073-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 768 ohms
View Details
4 suppliers