Vishay Precision Group 1210,6.04K,1%,T/R,HAZMAT CRCW12106K04FKEA

Description
1210,6.04K,1%,T/R,HA ZMAT
Request a Quote Datasheet
Description
1210,6.04K,1%,T/R,HA ZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1210,6.04K,1%,T/R,HAZMAT - CRCW12106K04FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,6.04K,1%,T/R,HAZMAT
CRCW12106K04FKEA
1210,6.04K,1%,T/R,HAZMAT CRCW12106K04FKEA
1210,6.04K,1%,T/R,HA ZMAT

1210,6.04K,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - 541-6.04KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.04KAACT-ND
Chip Resistor - Surface Mount 541-6.04KAACT-ND
6.04 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.04 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.04KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.04KAADKR-ND
Chip Resistor - Surface Mount 541-6.04KAADKR-ND
6.04 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.04 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-6.04KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-6.04KAATR-ND
Chip Resistor - Surface Mount 541-6.04KAATR-ND
6.04 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

6.04 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 6.04Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3386 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 6.04Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3386
Thick Film Resistor, 6.04Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3386
THICK FILM RESISTOR, 6.04KOHM, 500mW, 1%, FULL REEL; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 6.04KOHM, 500mW, 1%, FULL REEL; Resistance:6.04kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12106K04FKEA 541-6.04KAACT-ND 53K3386
Product Name 1210,6.04K,1%,T/R,HAZMAT Chip Resistor - Surface Mount Thick Film Resistor, 6.04Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 2567837P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details