Vishay Precision Group RES 69.8 OHM 1/2W 1% 1210 SMD CRCW121069R8FKEA

Description
RES 69.8ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 69.8ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8 OHM 1/2W 1% 1210 SMD - CRCW121069R8FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1/2W 1% 1210 SMD
CRCW121069R8FKEA
RES 69.8 OHM 1/2W 1% 1210 SMD CRCW121069R8FKEA
RES 69.8ohm 1/2W 1% 1210 SMD

RES 69.8ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121069R8FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121069R8FKEA-ND
Chip Resistor - Surface Mount CRCW121069R8FKEA-ND
69.8 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

69.8 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 69.8 Ohm, 500Mw, 1%; Resistance Vishay - 53K3452 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 69.8 Ohm, 500Mw, 1%; Resistance Vishay
53K3452
Resistor, Thick Film, 69.8 Ohm, 500Mw, 1%; Resistance Vishay 53K3452
RESISTOR, THICK FILM, 69.8 OHM, 500mW, 1%; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 69.8 OHM, 500mW, 1%; Resistance:69.8ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121069R8FKEA CRCW121069R8FKEA-ND 53K3452
Product Name RES 69.8 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 69.8 Ohm, 500Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C224J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details