Vishay Intertechnology, Inc. CRCW1210698RFKTA CRCW1210698RFKTA

Description
CRCW1210698RFKTA
Request a Quote Datasheet
Description
CRCW1210698RFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1210698RFKTA - CRCW1210698RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210698RFKTA
CRCW1210698RFKTA
CRCW1210698RFKTA CRCW1210698RFKTA
CRCW1210698RFKTA

CRCW1210698RFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210698RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210698RFKTA-ND
Chip Resistor - Surface Mount CRCW1210698RFKTA-ND
698 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

698 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW1210698RFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1210698RFKTA
Chip Resistor - Surface Mount CRCW1210698RFKTA
RES SMD 698 OHM 1% 1/2W 1210

RES SMD 698 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Res, Thick Film, 698R, 1%, 0.33W, 1210; Resistance Vishay - 04H7234 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 698R, 1%, 0.33W, 1210; Resistance Vishay
04H7234
Res, Thick Film, 698R, 1%, 0.33W, 1210; Resistance Vishay 04H7234
RES, THICK FILM, 698R, 1%, 0.33W, 1210; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 698R, 1%, 0.33W, 1210; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW1210698RFKTA CRCW1210698RFKTA-ND CRCW1210698RFKTA 04H7234
Product Name CRCW1210698RFKTA Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 698R, 1%, 0.33W, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 698 ohms 698 ohms 698 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details