Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 698ohms 1% CRCW1210698RFKEAHP

Description
Thick Film Resistors - SMD 3/4watt 698ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 698ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 698ohms 1% - CRCW1210698RFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 698ohms 1%
CRCW1210698RFKEAHP
Thick Film Resistors - SMD 3/4watt 698ohms 1% CRCW1210698RFKEAHP
Thick Film Resistors - SMD 3/4watt 698ohms 1%

Thick Film Resistors - SMD 3/4watt 698ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210698RFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210698RFKEAHP-ND
Chip Resistor - Surface Mount CRCW1210698RFKEAHP-ND
698 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

698 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210698RFKEAHP CRCW1210698RFKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 698ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details