Vishay Precision Group 1210,698,1%,T/R,HAZMAT CRCW1210698RFKEA

Description
1210,698,1%,T/R,HAZM AT
Request a Quote Datasheet
Description
1210,698,1%,T/R,HAZM AT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1210,698,1%,T/R,HAZMAT - CRCW1210698RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,698,1%,T/R,HAZMAT
CRCW1210698RFKEA
1210,698,1%,T/R,HAZMAT CRCW1210698RFKEA
1210,698,1%,T/R,HAZM AT

1210,698,1%,T/R,HAZMAT

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210698RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210698RFKEA-ND
Chip Resistor - Surface Mount CRCW1210698RFKEA-ND
698 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

698 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 698 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3454 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 698 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3454
Thick Film Resistor, 698 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3454
THICK FILM RESISTOR, 698 OHM, 500mW, 1%, FULL REEL; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 698 OHM, 500mW, 1%, FULL REEL; Resistance:698ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210698RFKEA CRCW1210698RFKEA-ND 53K3454
Product Name 1210,698,1%,T/R,HAZMAT Chip Resistor - Surface Mount Thick Film Resistor, 698 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676180-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details