Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 698Kohms 1% CRCW1210698KFKEAHP

Description
Thick Film Resistors - SMD 3/4watt 698Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 698Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 698Kohms 1% - CRCW1210698KFKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 698Kohms 1%
CRCW1210698KFKEAHP
Thick Film Resistors - SMD 3/4watt 698Kohms 1% CRCW1210698KFKEAHP
Thick Film Resistors - SMD 3/4watt 698Kohms 1%

Thick Film Resistors - SMD 3/4watt 698Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210698KFKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210698KFKEAHP-ND
Chip Resistor - Surface Mount CRCW1210698KFKEAHP-ND
698 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

698 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW1210698KFKEAHP CRCW1210698KFKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 698Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 698000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers