Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/2watt 68.1ohms 1% CRCW121068R1FKTA

Description
Thick Film Resistors - SMD 1/2watt 68.1ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 68.1ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 68.1ohms 1% - CRCW121068R1FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 68.1ohms 1%
CRCW121068R1FKTA
Thick Film Resistors - SMD 1/2watt 68.1ohms 1% CRCW121068R1FKTA
Thick Film Resistors - SMD 1/2watt 68.1ohms 1%

Thick Film Resistors - SMD 1/2watt 68.1ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121068R1FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121068R1FKTA-ND
Chip Resistor - Surface Mount CRCW121068R1FKTA-ND
68.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

68.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 68R1, 1%, 0.33W, 1210; Resistance Vishay - 37C0261 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R1, 1%, 0.33W, 1210; Resistance Vishay
37C0261
Res, Thick Film, 68R1, 1%, 0.33W, 1210; Resistance Vishay 37C0261
RES, THICK FILM, 68R1, 1%, 0.33W, 1210; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

RES, THICK FILM, 68R1, 1%, 0.33W, 1210; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW121068R1FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121068R1FKTA
Chip Resistor - Surface Mount CRCW121068R1FKTA
RES SMD 68.1 OHM 1% 1/2W 1210

RES SMD 68.1 OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW121068R1FKTA CRCW121068R1FKTA-ND 37C0261 CRCW121068R1FKTA
Product Name Thick Film Resistors - SMD 1/2watt 68.1ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 68R1, 1%, 0.33W, 1210; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567535P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details
Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details