Vishay Precision Group Chip Resistor - Surface Mount CRCW121068R1FKEA

Description
68.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
68.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-68.1AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.1AADKR-ND
Chip Resistor - Surface Mount 541-68.1AADKR-ND
68.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

68.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.1AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.1AATR-ND
Chip Resistor - Surface Mount 541-68.1AATR-ND
68.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

68.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-68.1AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-68.1AACT-ND
Chip Resistor - Surface Mount 541-68.1AACT-ND
68.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

68.1 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1210,68.1,1%,T/R,HAZMAT - CRCW121068R1FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,68.1,1%,T/R,HAZMAT
CRCW121068R1FKEA
1210,68.1,1%,T/R,HAZMAT CRCW121068R1FKEA
1210,68.1,1%,T/R,HAZ MAT

1210,68.1,1%,T/R,HAZMAT

Supplier's Site
Res, Thick Film, 68R1, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3442 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R1, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3442
Res, Thick Film, 68R1, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3442
RES, THICK FILM, 68R1, 1%, 0.5W, 1210, REEL; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 68R1, 1%, 0.5W, 1210, REEL; Resistance:68.1ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-68.1AADKR-ND CRCW121068R1FKEA 53K3442
Product Name Chip Resistor - Surface Mount 1210,68.1,1%,T/R,HAZMAT Res, Thick Film, 68R1, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 68.1 ohms 68.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD123JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers