Vishay Precision Group Chip Resistor - Surface Mount CRCW121068R0FKEA

Description
68 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
68 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW121068R0FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121068R0FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW121068R0FKEATR-ND
68 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

68 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121068R0FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121068R0FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW121068R0FKEADKR-ND
RES SMD 68 OHM 1% 1/2W 1210

RES SMD 68 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW121068R0FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW121068R0FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW121068R0FKEACT-ND
RES SMD 68 OHM 1% 1/2W 1210

RES SMD 68 OHM 1% 1/2W 1210

Buy Now Datasheet
RES 68.0 OHM 1/2W 1% 1210 SMD - CRCW121068R0FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.0 OHM 1/2W 1% 1210 SMD
CRCW121068R0FKEA
RES 68.0 OHM 1/2W 1% 1210 SMD CRCW121068R0FKEA
RES 68.0ohm 1/2W 1% 1210 SMD

RES 68.0ohm 1/2W 1% 1210 SMD

Supplier's Site
Res, Thick Film, 68R, 1%, 0.5W, 1210; Resistance Vishay - 53K3439 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 68R, 1%, 0.5W, 1210; Resistance Vishay
53K3439
Res, Thick Film, 68R, 1%, 0.5W, 1210; Resistance Vishay 53K3439
RES, THICK FILM, 68R, 1%, 0.5W, 1210; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 68R, 1%, 0.5W, 1210; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW121068R0FKEATR-ND CRCW121068R0FKEA 53K3439
Product Name Chip Resistor - Surface Mount RES 68.0 OHM 1/2W 1% 1210 SMD Res, Thick Film, 68R, 1%, 0.5W, 1210; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric]
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580269 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 1825837 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details