Vishay Intertechnology, Inc. RES 68.1K OHM 1/2W 1% 1210 SMD CRCW121068K1FKTA

Description
RES 68.1Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 68.1Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1/2W 1% 1210 SMD - CRCW121068K1FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1/2W 1% 1210 SMD
CRCW121068K1FKTA
RES 68.1K OHM 1/2W 1% 1210 SMD CRCW121068K1FKTA
RES 68.1Kohm 1/2W 1% 1210 SMD

RES 68.1Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121068K1FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121068K1FKTA-ND
Chip Resistor - Surface Mount CRCW121068K1FKTA-ND
68.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

68.1 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 68.1Kohm, 330Mw, 1%; Resistance Vishay - 04H7231 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 68.1Kohm, 330Mw, 1%; Resistance Vishay
04H7231
Resistor, Thick Film, 68.1Kohm, 330Mw, 1%; Resistance Vishay 04H7231
RESISTOR, THICK FILM, 68.1KOHM, 330mW, 1%; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 68.1KOHM, 330mW, 1%; Resistance:68.1kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW121068K1FKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121068K1FKTA
Chip Resistor - Surface Mount CRCW121068K1FKTA
RES SMD 68.1K OHM 1% 1/2W 1210

RES SMD 68.1K OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW121068K1FKTA CRCW121068K1FKTA-ND 04H7231 CRCW121068K1FKTA
Product Name RES 68.1K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Resistor, Thick Film, 68.1Kohm, 330Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 68100 ohms 68100 ohms 68100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.3333 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R105JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details