Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW121068K0JNTA

Description
68 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
68 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121068K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121068K0JNTA-ND
Chip Resistor - Surface Mount CRCW121068K0JNTA-ND
68 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

68 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 68K OHM 1/3W 5% 1210 SMD - CRCW121068K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68K OHM 1/3W 5% 1210 SMD
CRCW121068K0JNTA
RES 68K OHM 1/3W 5% 1210 SMD CRCW121068K0JNTA
RES 68Kohm 1/3W 5% 1210 SMD

RES 68Kohm 1/3W 5% 1210 SMD

Supplier's Site
Crcw1210 68K 5% 200 Rt1 Rohs Compliant Vishay - 49P3569 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 68K 5% 200 Rt1 Rohs Compliant Vishay
49P3569
Crcw1210 68K 5% 200 Rt1 Rohs Compliant Vishay 49P3569
CRCW1210 68K 5% 200 RT1 ROHS COMPLIANT: NO

CRCW1210 68K 5% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121068K0JNTA-ND CRCW121068K0JNTA 49P3569
Product Name Chip Resistor - Surface Mount RES 68K OHM 1/3W 5% 1210 SMD Crcw1210 68K 5% 200 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD)
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3924FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - 1-1614901-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details