Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 68Kohms 1% CRCW121068K0FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 68Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 68Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 68Kohms 1% - CRCW121068K0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 68Kohms 1%
CRCW121068K0FKEAHP
Thick Film Resistors - SMD 3/4watt 68Kohms 1% CRCW121068K0FKEAHP
Thick Film Resistors - SMD 3/4watt 68Kohms 1%

Thick Film Resistors - SMD 3/4watt 68Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121068K0FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121068K0FKEAHP-ND
Chip Resistor - Surface Mount CRCW121068K0FKEAHP-ND
68 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

68 kOhms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121068K0FKEAHP CRCW121068K0FKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 68Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 68000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R220JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 2176763-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 110 ohms
View Details
2 suppliers