Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210681RFKTA

Description
681 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
681 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210681RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210681RFKTA-ND
Chip Resistor - Surface Mount CRCW1210681RFKTA-ND
681 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

681 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:681ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1210681RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:681ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1210681RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:681ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1210681RFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:681ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:681ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Thick Film Resistor, 681 Ohm, 330Mw, 1%; Resistance Vishay - 04H7229 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 681 Ohm, 330Mw, 1%; Resistance Vishay
04H7229
Thick Film Resistor, 681 Ohm, 330Mw, 1%; Resistance Vishay 04H7229
THICK FILM RESISTOR, 681 OHM, 330mW, 1%; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 681 OHM, 330mW, 1%; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210681RFKTA-ND CRCW1210681RFKTA 04H7229
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:681ohm; Resistance Tolerance:+/- 1%; Power Rating:... Thick Film Resistor, 681 Ohm, 330Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 681 ohms 681 ohms 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details