Vishay Precision Group Chip Resistor - Surface Mount CRCW1210681RFKEA

Description
681 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
681 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-681AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-681AADKR-ND
Chip Resistor - Surface Mount 541-681AADKR-ND
681 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

681 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-681AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-681AATR-ND
Chip Resistor - Surface Mount 541-681AATR-ND
681 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

681 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-681AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-681AACT-ND
Chip Resistor - Surface Mount 541-681AACT-ND
681 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

681 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 681ohms 1% - CRCW1210681RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 681ohms 1%
CRCW1210681RFKEA
Thick Film Resistors - SMD 1/2watt 681ohms 1% CRCW1210681RFKEA
Thick Film Resistors - SMD 1/2watt 681ohms 1%

Thick Film Resistors - SMD 1/2watt 681ohms 1%

Supplier's Site
Res, Thick Film, 681R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3448 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 681R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3448
Res, Thick Film, 681R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3448
RES, THICK FILM, 681R, 1%, 0.5W, 1210, REEL; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 681R, 1%, 0.5W, 1210, REEL; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 681R, 1%, 0.5W, 1210; Resistance Vishay - 53K3447 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 681R, 1%, 0.5W, 1210; Resistance Vishay
53K3447
Res, Thick Film, 681R, 1%, 0.5W, 1210; Resistance Vishay 53K3447
RES, THICK FILM, 681R, 1%, 0.5W, 1210; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 681R, 1%, 0.5W, 1210; Resistance:681ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW1210681RFKEA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW1210681RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1210681RFKEA
RES SMD 681 OHM 1% 1/2W 1210

RES SMD 681 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-681AADKR-ND CRCW1210681RFKEA 53K3448 53K3447 CRCW1210681RFKEA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 681ohms 1% Res, Thick Film, 681R, 1%, 0.5W, 1210, Reel; Resistance Vishay Res, Thick Film, 681R, 1%, 0.5W, 1210; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric] 1210 [3225 Metric] 1210 (3225 Metric)
Resistance Range 681 ohms 681 ohms 681 ohms 681 ohms 681 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573308 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details