Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1210681KFKTA

Description
681 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
681 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210681KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210681KFKTA-ND
Chip Resistor - Surface Mount CRCW1210681KFKTA-ND
681 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

681 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1210681KFKTA - CRCW1210681KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210681KFKTA
CRCW1210681KFKTA
CRCW1210681KFKTA CRCW1210681KFKTA
CRCW1210681KFKTA

CRCW1210681KFKTA

Supplier's Site
Resistor, Thick Film, 681Kohm, 330Mw, 1%; Resistance Vishay - 07J6620 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 681Kohm, 330Mw, 1%; Resistance Vishay
07J6620
Resistor, Thick Film, 681Kohm, 330Mw, 1%; Resistance Vishay 07J6620
RESISTOR, THICK FILM, 681KOHM, 330mW, 1%; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 681KOHM, 330mW, 1%; Resistance:681kohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210681KFKTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1210681KFKTA
Chip Resistor - Surface Mount CRCW1210681KFKTA
RES SMD 681K OHM 1% 1/2W 1210

RES SMD 681K OHM 1% 1/2W 1210

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW1210681KFKTA-ND CRCW1210681KFKTA 07J6620 CRCW1210681KFKTA
Product Name Chip Resistor - Surface Mount CRCW1210681KFKTA Resistor, Thick Film, 681Kohm, 330Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data