680 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
1210,680K,5%,T/R,HAZ
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 541-680KVTR-ND | CRCW1210680KJNEA |
| Product Name | Chip Resistor - Surface Mount | 1210,680K,5%,T/R,HAZMAT |
| Configuration | Single Resistor | |
| Category / Application | Automotive; General Use | |
| Technology / Construction | Thick Film (Chip) | |
| Mounting / Packaging | 1210 | |
| Tolerance | 5 +/- % | 5 +/- % |