Thick Film Resistors - SMD 3/4watt 66.5ohms 1%
66.5 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW121066R5FKEAHP | CRCW121066R5FKEAHP-ND |
| Product Name | Thick Film Resistors - SMD 3/4watt 66.5ohms 1% | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1210 |
| Resistance Range | 66.5 ohms | 66.5 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |