Vishay Precision Group Chip Resistor - Surface Mount CRCW121066R5FKEA

Description
66.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
66.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW121066R5FKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121066R5FKEA-ND
Chip Resistor - Surface Mount CRCW121066R5FKEA-ND
66.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

66.5 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
1210,66.5,1%,T/R,HAZMAT - CRCW121066R5FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
1210,66.5,1%,T/R,HAZMAT
CRCW121066R5FKEA
1210,66.5,1%,T/R,HAZMAT CRCW121066R5FKEA
1210,66.5,1%,T/R,HAZ MAT

1210,66.5,1%,T/R,HAZMAT

Supplier's Site
Res, Thick Film, 66R5, 1%, 0.5W, 1210; Resistance Vishay - 53K3431 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 66R5, 1%, 0.5W, 1210; Resistance Vishay
53K3431
Res, Thick Film, 66R5, 1%, 0.5W, 1210; Resistance Vishay 53K3431
RES, THICK FILM, 66R5, 1%, 0.5W, 1210; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 66R5, 1%, 0.5W, 1210; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 66.5 Ohm, 500Mw, 1%; Resistance Vishay - 53K3432 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 66.5 Ohm, 500Mw, 1%; Resistance Vishay
53K3432
Resistor, Thick Film, 66.5 Ohm, 500Mw, 1%; Resistance Vishay 53K3432
RESISTOR, THICK FILM, 66.5 OHM, 500mW, 1%; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 66.5 OHM, 500mW, 1%; Resistance:66.5ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121066R5FKEA-ND CRCW121066R5FKEA 53K3431 53K3432
Product Name Chip Resistor - Surface Mount 1210,66.5,1%,T/R,HAZMAT Res, Thick Film, 66R5, 1%, 0.5W, 1210; Resistance Vishay Resistor, Thick Film, 66.5 Ohm, 500Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 66.5 ohms 66.5 ohms 66.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1212FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details