Vishay Precision Group Chip Resistor - Surface Mount CRCW1210665RFKEA

Description
RES SMD 665 OHM 1% 1/2W 1210
Request a Quote Datasheet
Description
RES SMD 665 OHM 1% 1/2W 1210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1210665RFKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210665RFKEACT-ND
Chip Resistor - Surface Mount 541-CRCW1210665RFKEACT-ND
RES SMD 665 OHM 1% 1/2W 1210

RES SMD 665 OHM 1% 1/2W 1210

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1210665RFKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210665RFKEATR-ND
Chip Resistor - Surface Mount 541-CRCW1210665RFKEATR-ND
665 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

665 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1210665RFKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1210665RFKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW1210665RFKEADKR-ND
RES SMD 665 OHM 1% 1/2W 1210

RES SMD 665 OHM 1% 1/2W 1210

Buy Now Datasheet
Thick Film Resistors - SMD 1/2watt 665ohms 1% - CRCW1210665RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 665ohms 1%
CRCW1210665RFKEA
Thick Film Resistors - SMD 1/2watt 665ohms 1% CRCW1210665RFKEA
Thick Film Resistors - SMD 1/2watt 665ohms 1%

Thick Film Resistors - SMD 1/2watt 665ohms 1%

Supplier's Site
Resistor, Thick Film, 665 Ohm, 500Mw, 1%; Resistance Vishay - 53K3436 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 665 Ohm, 500Mw, 1%; Resistance Vishay
53K3436
Resistor, Thick Film, 665 Ohm, 500Mw, 1%; Resistance Vishay 53K3436
RESISTOR, THICK FILM, 665 OHM, 500mW, 1%; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: Yes

RESISTOR, THICK FILM, 665 OHM, 500mW, 1%; Resistance:665ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Reel Quantity:5000RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210665RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1210665RFKEA
Chip Resistor - Surface Mount CRCW1210665RFKEA
RES SMD 665 OHM 1% 1/2W 1210

RES SMD 665 OHM 1% 1/2W 1210

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW1210665RFKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW1210665RFKEA
Resistors - Chip Resistor - Surface Mount CRCW1210665RFKEA
RES SMD 665 OHM 1% 1/2W 1210

RES SMD 665 OHM 1% 1/2W 1210

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Chip Resistors Resistors
Product Number 541-CRCW1210665RFKEACT-ND CRCW1210665RFKEA 53K3436 CRCW1210665RFKEA CRCW1210665RFKEA
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/2watt 665ohms 1% Resistor, Thick Film, 665 Ohm, 500Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 Surface Mount Technology (SMT / SMD) 1210 [3225 Metric] 1210 (3225 Metric)
Resistance Range 665 ohms 665 ohms 665 ohms 665 ohms 665 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.65 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9762FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details