64.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
RES 64.9Kohm 1/3W 1% 1210 SMD
Thick Film Chip Resistor; Resistance:64.9kohm;
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW121064K9FKTA-ND | CRCW121064K9FKTA | 04H7220 |
| Product Name | Chip Resistor - Surface Mount | RES 64.9K OHM 1/3W 1% 1210 SMD | Thick Film Chip Resistor; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | General Use | |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1210 | Surface Mount Technology (SMT / SMD) | 1210 [3225 Metric] |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |