Vishay Precision Group Thick Film Resistors - SMD 1/2watt 64.9Kohms 1% CRCW121064K9FKEA

Description
Thick Film Resistors - SMD 1/2watt 64.9Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 64.9Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 64.9Kohms 1% - CRCW121064K9FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 64.9Kohms 1%
CRCW121064K9FKEA
Thick Film Resistors - SMD 1/2watt 64.9Kohms 1% CRCW121064K9FKEA
Thick Film Resistors - SMD 1/2watt 64.9Kohms 1%

Thick Film Resistors - SMD 1/2watt 64.9Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-64.9KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-64.9KAATR-ND
Chip Resistor - Surface Mount 541-64.9KAATR-ND
64.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

64.9 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 64K9, 1%, 0.5W, 1210; Resistance Vishay - 53K3421 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 64K9, 1%, 0.5W, 1210; Resistance Vishay
53K3421
Res, Thick Film, 64K9, 1%, 0.5W, 1210; Resistance Vishay 53K3421
RES, THICK FILM, 64K9, 1%, 0.5W, 1210; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 64K9, 1%, 0.5W, 1210; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Resistor, Thick Film, 64.9Kohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3422 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 64.9Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3422
Resistor, Thick Film, 64.9Kohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3422
RESISTOR, THICK FILM, 64.9KOHM, 500mW, 1%, FULL REEL; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 64.9KOHM, 500mW, 1%, FULL REEL; Resistance:64.9kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW121064K9FKEA 541-64.9KAATR-ND 53K3421 53K3422
Product Name Thick Film Resistors - SMD 1/2watt 64.9Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 64K9, 1%, 0.5W, 1210; Resistance Vishay Resistor, Thick Film, 64.9Kohm, 500Mw, 1%, Full Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 64900 ohms 64900 ohms 64900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2672FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details