Vishay Precision Group Chip Resistor - Surface Mount CRCW1210649RFKEA

Description
649 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
649 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-649AADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-649AADKR-ND
Chip Resistor - Surface Mount 541-649AADKR-ND
649 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

649 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-649AATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-649AATR-ND
Chip Resistor - Surface Mount 541-649AATR-ND
649 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

649 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-649AACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-649AACT-ND
Chip Resistor - Surface Mount 541-649AACT-ND
649 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

649 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:649ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW1210649RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:649ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW1210649RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:649ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW1210649RFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:649ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:649ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 649R, 1%, 0.5W, 1210; Resistance Vishay - 53K3427 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 649R, 1%, 0.5W, 1210; Resistance Vishay
53K3427
Res, Thick Film, 649R, 1%, 0.5W, 1210; Resistance Vishay 53K3427
RES, THICK FILM, 649R, 1%, 0.5W, 1210; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 649R, 1%, 0.5W, 1210; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 649R, 1%, 0.5W, 1210, Reel; Resistance Vishay - 53K3428 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 649R, 1%, 0.5W, 1210, Reel; Resistance Vishay
53K3428
Res, Thick Film, 649R, 1%, 0.5W, 1210, Reel; Resistance Vishay 53K3428
RES, THICK FILM, 649R, 1%, 0.5W, 1210, REEL; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 649R, 1%, 0.5W, 1210, REEL; Resistance:649ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-649AADKR-ND CRCW1210649RFKEA 53K3427 53K3428
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:649ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 649R, 1%, 0.5W, 1210; Resistance Vishay Res, Thick Film, 649R, 1%, 0.5W, 1210, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric] 1210 [3225 Metric]
Resistance Range 649 ohms 649 ohms 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details