Vishay Precision Group Thick Film Resistors - SMD 1/2watt 649Kohms 1% CRCW1210649KFKEA

Description
Thick Film Resistors - SMD 1/2watt 649Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/2watt 649Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/2watt 649Kohms 1% - CRCW1210649KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/2watt 649Kohms 1%
CRCW1210649KFKEA
Thick Film Resistors - SMD 1/2watt 649Kohms 1% CRCW1210649KFKEA
Thick Film Resistors - SMD 1/2watt 649Kohms 1%

Thick Film Resistors - SMD 1/2watt 649Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-649KAACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-649KAACT-ND
Chip Resistor - Surface Mount 541-649KAACT-ND
649 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

649 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-649KAADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-649KAADKR-ND
Chip Resistor - Surface Mount 541-649KAADKR-ND
649 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

649 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-649KAATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-649KAATR-ND
Chip Resistor - Surface Mount 541-649KAATR-ND
649 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

649 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 649Kohm, 500Mw, 1%; Resistance Vishay - 53K3426 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 649Kohm, 500Mw, 1%; Resistance Vishay
53K3426
Resistor, Thick Film, 649Kohm, 500Mw, 1%; Resistance Vishay 53K3426
RESISTOR, THICK FILM, 649KOHM, 500mW, 1%; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 649KOHM, 500mW, 1%; Resistance:649kohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210649KFKEA 541-649KAACT-ND 53K3426
Product Name Thick Film Resistors - SMD 1/2watt 649Kohms 1% Chip Resistor - Surface Mount Resistor, Thick Film, 649Kohm, 500Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 649000 ohms 649000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R685JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details