Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:63.4ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW121063R4FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:63.4ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:63.4ohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:63.4ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW121063R4FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:63.4ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW121063R4FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:63.4ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW121063R4FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:63.4ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:63.4ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW121063R4FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121063R4FKTA-ND
Chip Resistor - Surface Mount CRCW121063R4FKTA-ND
63.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

63.4 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 63.4 Ohm, 330Mw, 1%; Resistance Vishay - 07J6600 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 63.4 Ohm, 330Mw, 1%; Resistance Vishay
07J6600
Resistor, Thick Film, 63.4 Ohm, 330Mw, 1%; Resistance Vishay 07J6600
RESISTOR, THICK FILM, 63.4 OHM, 330mW, 1%; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 63.4 OHM, 330mW, 1%; Resistance:63.4ohm; Resistance Tolerance:± 1%; Power Rating:333.3mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW121063R4FKTA CRCW121063R4FKTA-ND 07J6600
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:63.4ohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Resistor, Thick Film, 63.4 Ohm, 330Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 63.4 ohms 63.4 ohms 63.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614887-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details