Vishay Precision Group Chip Resistor - Surface Mount CRCW1210634RFKEA

Description
634 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
634 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW1210634RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210634RFKEA-ND
Chip Resistor - Surface Mount CRCW1210634RFKEA-ND
634 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

634 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1210634RFKEA - CRCW1210634RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1210634RFKEA
CRCW1210634RFKEA
CRCW1210634RFKEA CRCW1210634RFKEA
CRCW1210634RFKEA

CRCW1210634RFKEA

Supplier's Site
Resistor, Thick Film, 634 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3420 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 634 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3420
Resistor, Thick Film, 634 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3420
RESISTOR, THICK FILM, 634 OHM, 500mW, 1%, FULL REEL; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RESISTOR, THICK FILM, 634 OHM, 500mW, 1%, FULL REEL; Resistance:634ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210634RFKEA-ND CRCW1210634RFKEA 53K3420
Product Name Chip Resistor - Surface Mount CRCW1210634RFKEA Resistor, Thick Film, 634 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1210 1210 [3225 Metric]
Resistance Range 634 ohms 634 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2432FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2176090-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 133000 ohms
View Details
3 suppliers