Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 62ohms 1% CRCW121062R0FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 62ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 62ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 62ohms 1% - CRCW121062R0FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 62ohms 1%
CRCW121062R0FKEAHP
Thick Film Resistors - SMD 3/4watt 62ohms 1% CRCW121062R0FKEAHP
Thick Film Resistors - SMD 3/4watt 62ohms 1%

Thick Film Resistors - SMD 3/4watt 62ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-62.0DDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62.0DDKR-ND
Chip Resistor - Surface Mount 541-62.0DDKR-ND
62 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

62 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62.0DCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62.0DCT-ND
Chip Resistor - Surface Mount 541-62.0DCT-ND
62 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

62 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-62.0DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62.0DTR-ND
Chip Resistor - Surface Mount 541-62.0DTR-ND
62 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

62 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW121062R0FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW121062R0FKEAHP
Chip Resistor - Surface Mount CRCW121062R0FKEAHP
RES SMD 62 OHM 1% 3/4W 1210

RES SMD 62 OHM 1% 3/4W 1210

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW121062R0FKEAHP 541-62.0DDKR-ND CRCW121062R0FKEAHP
Product Name Thick Film Resistors - SMD 3/4watt 62ohms 1% Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 62 ohms 62 ohms 62 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1622825-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1500 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers