Vishay Intertechnology, Inc. RES 62K OHM 3/4W 5% 1210 SMD CRCW121062K0JNEAHP

Description
RES 62Kohm 3/4W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 62Kohm 3/4W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62K OHM 3/4W 5% 1210 SMD - CRCW121062K0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62K OHM 3/4W 5% 1210 SMD
CRCW121062K0JNEAHP
RES 62K OHM 3/4W 5% 1210 SMD CRCW121062K0JNEAHP
RES 62Kohm 3/4W 5% 1210 SMD

RES 62Kohm 3/4W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW121062K0JNEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121062K0JNEAHP-ND
Chip Resistor - Surface Mount CRCW121062K0JNEAHP-ND
62 kOhms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

62 kOhms ±5% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121062K0JNEAHP CRCW121062K0JNEAHP-ND
Product Name RES 62K OHM 3/4W 5% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 62000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176760-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15000 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details