Vishay Intertechnology, Inc. RES 62K OHM 1/3W 5% 1210 SMD CRCW121062K0JNEA

Description
RES 62Kohm 1/3W 5% 1210 SMD
Request a Quote Datasheet
Description
RES 62Kohm 1/3W 5% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 62K OHM 1/3W 5% 1210 SMD - CRCW121062K0JNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 62K OHM 1/3W 5% 1210 SMD
CRCW121062K0JNEA
RES 62K OHM 1/3W 5% 1210 SMD CRCW121062K0JNEA
RES 62Kohm 1/3W 5% 1210 SMD

RES 62Kohm 1/3W 5% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-62KVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-62KVTR-ND
Chip Resistor - Surface Mount 541-62KVTR-ND
62 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

62 kOhms ±5% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121062K0JNEA 541-62KVTR-ND
Product Name RES 62K OHM 1/3W 5% 1210 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 62000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 3 watts 0.5000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD123JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers