Vishay Intertechnology, Inc. RES 620 OHM 1/2W 1% 1210 SMD CRCW1210620RFKEA

Description
RES 620ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 620ohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 1/2W 1% 1210 SMD - CRCW1210620RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1/2W 1% 1210 SMD
CRCW1210620RFKEA
RES 620 OHM 1/2W 1% 1210 SMD CRCW1210620RFKEA
RES 620ohm 1/2W 1% 1210 SMD

RES 620ohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210620RFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210620RFKEA-ND
Chip Resistor - Surface Mount CRCW1210620RFKEA-ND
620 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

620 Ohms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 620 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay - 53K3414 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 620 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
53K3414
Thick Film Resistor, 620 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay 53K3414
THICK FILM RESISTOR, 620 OHM, 500mW, 1%, FULL REEL; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 620 OHM, 500mW, 1%, FULL REEL; Resistance:620ohm; Resistance Tolerance:± 1%; Power Rating:500mW; Resistor Case / Package:1210 [3225 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210620RFKEA CRCW1210620RFKEA-ND 53K3414
Product Name RES 620 OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Thick Film Resistor, 620 Ohm, 500Mw, 1%, Full Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210 1210 [3225 Metric]
Resistance Range 620 ohms 620 ohms 620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1583FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details