Vishay Intertechnology, Inc. RES 620K OHM 1/2W 1% 1210 SMD CRCW1210620KFKEA

Description
RES 620Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet
Description
RES 620Kohm 1/2W 1% 1210 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620K OHM 1/2W 1% 1210 SMD - CRCW1210620KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620K OHM 1/2W 1% 1210 SMD
CRCW1210620KFKEA
RES 620K OHM 1/2W 1% 1210 SMD CRCW1210620KFKEA
RES 620Kohm 1/2W 1% 1210 SMD

RES 620Kohm 1/2W 1% 1210 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1210620KFKEA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1210620KFKEA-ND
Chip Resistor - Surface Mount CRCW1210620KFKEA-ND
620 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

620 kOhms ±1% 0.5W, 1/2W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1210 100 620K 1% Et1 E3 Rohs Compliant Vishay - 47P4207 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1210 100 620K 1% Et1 E3 Rohs Compliant Vishay
47P4207
Crcw1210 100 620K 1% Et1 E3 Rohs Compliant Vishay 47P4207
CRCW1210 100 620K 1% ET1 e3 RoHS Compliant: Yes

CRCW1210 100 620K 1% ET1 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1210620KFKEA CRCW1210620KFKEA-ND 47P4207
Product Name RES 620K OHM 1/2W 1% 1210 SMD Chip Resistor - Surface Mount Crcw1210 100 620K 1% Et1 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 620000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 2 watts 0.5000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers