Vishay Intertechnology, Inc. Thick Film Resistors - SMD 3/4watt 61.9ohms 1% CRCW121061R9FKEAHP

Description
Thick Film Resistors - SMD 3/4watt 61.9ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 3/4watt 61.9ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 3/4watt 61.9ohms 1% - CRCW121061R9FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 3/4watt 61.9ohms 1%
CRCW121061R9FKEAHP
Thick Film Resistors - SMD 3/4watt 61.9ohms 1% CRCW121061R9FKEAHP
Thick Film Resistors - SMD 3/4watt 61.9ohms 1%

Thick Film Resistors - SMD 3/4watt 61.9ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW121061R9FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW121061R9FKEAHP-ND
Chip Resistor - Surface Mount CRCW121061R9FKEAHP-ND
61.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

61.9 Ohms ±1% 0.75W, 3/4W Chip Resistor 1210 (3225 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW121061R9FKEAHP CRCW121061R9FKEAHP-ND
Product Name Thick Film Resistors - SMD 3/4watt 61.9ohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1210
Resistance Range 61.9 ohms 61.9 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573191 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms
View Details